Status: | Unknown |
---|---|
Series: | 3650 Series |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
3,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
28,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.17
|
28,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
28,000
in stock
|
Buy Now | |
TE Store
from US$0.62
|
351
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.18
|
-
|
Buy Now | |
element14
from US$0.25
|
-
|
Buy Now | |
Farnell
from US$0.17
|
-
|
Buy Now |
Inductance | 390nH |
---|---|
Product Range | 3650 Series |
DC Current Rating | 100mA |
High Frequency Inductor Case | 0603 [1608 Metric] |
Inductor Construction | Wirewound |
DC Resistance Max | 4.35ohm |
Inductance Tolerance | ± 5% |
Self Resonant Frequency Min | 900MHz |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 1.02mm |
External Length / Height | 1.8mm |
External Width | 1.12mm |
Inductor Case Style | 0603 [1608 Metric] |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
3650 0603 0.39Uh 5% 2K Rl |Sigmainductors Te Connectivity 36501JR39JTDG | Newark Electronics |
RF Inductors-SMD 3650 0603 0.39uH 5% 2K RL | Rapid Electronics |
SMT 0603 wire-wound HF inductor,390nH | RS |
3650 0603 0.39uH 5% 2K RL Inductance: .39 µH Inductor Type: High Frequency Current Rating (Max): 100 mA DC Resistance: 4.35 Ω Element Type: Wire Wound 0.39 µH High Frequency 100 mA 4.35 Ω | High Frequency & Rf Inductor | Part Number: 36501JR39JTDG | Internal Number: 9-1624112-4 | TE Connectivity | TE Store |
Wirewound Inductor, 390 nH, 4.35 Ohm, ± 5%, 900 MHz, 100 mA, 0603 [1608 Metric] | Avnet America |
Inductor, High Frequency, Ind 0.39 uH, Tol 5%, Cur-Rtg 0.1 A, SMT, 0603 | TE Connectivity 36501JR39JTDG | RS Americas |
INDUCTOR, R39, 5%, 0603 CASE | element14 |
Where can I find additional details, specifications and documents for a 36501JR39JTDG?
Additional datasheets, footprints and schematics for 36501JR39JTDG are listed on our Part Details page. You can also find images and similar parts to 36501JR39JTDG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36501JR39JTDG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36501JR39JTDG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36501JR39JTDG fall under?
The 36501JR39JTDG is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to 36501JR39JTDG when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36501JR39JTDG you can contact the distributor directly for product support, shipping queries etc.
Is the 36501JR39JTDG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 36501JR39JTDG have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS and TE Store have stock available or on a lead time for 36501JR39JTDG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36501JR39JTDG often in real-time on the comparison pages.
What if I can't find stock of 36501JR39JTDG?
You can fill out our help required form which you can use to request a quote for 36501JR39JTDG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.