Status: | Unknown |
---|---|
Series: | 3650 Series |
RoHS: | Unknown |
Inductance | 330nH |
---|---|
Product Range | 3650 Series |
DC Current Rating | 100mA |
High Frequency Inductor Case | 0603 [1608 Metric] |
Inductor Construction | Wirewound |
DC Resistance Max | 3.8ohm |
Inductance Tolerance | ± 5% |
Self Resonant Frequency Min | 900MHz |
External Depth | 1.02mm |
External Length / Height | 1.8mm |
External Width | 1.12mm |
Inductor Case Style | 0603 [1608 Metric] |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
3650 0603 0.33uH 5% 2K RL Inductance: .33 µH Inductor Type: High Frequency Current Rating (Max): 100 mA DC Resistance: 3.8 Ω Element Type: Wire Wound 0.33 µH High Frequency 100 mA 3.8 Ω | High Frequency & Rf Inductor | Part Number: 36501JR33JTDG | Internal Number: 9-1624112-3 | TE Connectivity | TE Store |
SMT 0603 wire-wound HF inductor,330nH | RS |
Chip Inductor 330Nh 100Ma 5% 900Mhz | Newark Electronics |
Wirewound Inductor, 330 nH, 3.8 Ohm, ± 5%, 900 MHz, 100 mA, 0603 [1608 Metric] | Avnet America |
Inductor, High Frequency, Ind 0.33 uH, Tol 5%, Cur-Rtg 0.1 A, SMT, 0603 | TE Connectivity 36501JR33JTDG | RS Americas |
INDUCTOR, R33, 5%, 0603 CASE | element14 |
Where can I find additional details, specifications and documents for a 36501JR33JTDG?
Additional datasheets, footprints and schematics for 36501JR33JTDG are listed on our Part Details page. You can also find images and similar parts to 36501JR33JTDG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36501JR33JTDG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36501JR33JTDG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36501JR33JTDG fall under?
The 36501JR33JTDG is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to 36501JR33JTDG when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36501JR33JTDG you can contact the distributor directly for product support, shipping queries etc.
Is the 36501JR33JTDG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 36501JR33JTDG have stock available?
Authorised distributors including TE Store, Farnell, RS, Newark Electronics and Avnet America have stock available or on a lead time for 36501JR33JTDG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36501JR33JTDG often in real-time on the comparison pages.
What if I can't find stock of 36501JR33JTDG?
You can fill out our help required form which you can use to request a quote for 36501JR33JTDG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.