Status: | Unknown |
---|---|
Series: | 3650 Series |
RoHS: | Unknown |
Inductance | 56nH |
---|---|
Product Range | 3650 Series |
DC Current Rating | 600mA |
High Frequency Inductor Case | 0603 [1608 Metric] |
Inductor Construction | Wirewound |
DC Resistance Max | 0.31ohm |
Inductance Tolerance | ± 5% |
Self Resonant Frequency Min | 1.9GHz |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 1.02mm |
External Length / Height | 1.8mm |
External Width | 1.12mm |
Inductor Case Style | 0603 [1608 Metric] |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
3650 0603 56nH 5% 2K RL Inductance: .056 µH Inductor Type: High Frequency Current Rating (Max): 600 mA DC Resistance: .31 Ω Element Type: Wire Wound 0.056 µH High Frequency 600 mA .31 Ω | High Frequency & Rf Inductor | Part Number: 36501J56NJTDG | Internal Number: 8-1624112-4 | TE Connectivity | TE Store |
Surface Mount High Frequency Inductor, 3650 Series, 56 Nh, 5%, 0603 [1608 Metric], 1.9 Ghz Rohs Compliant: Yes |Te Connectivity 36501J56NJTDG | Newark Electronics |
INDUCTOR, 56N, 5%, 0603 CASE | element14 |
Inductor, High Frequency, Ind 0.056 uH, Tol 5%, Cur-Rtg 0.6 A, SMT, 0603 | TE Connectivity 36501J56NJTDG | RS Americas |
Where can I find additional details, specifications and documents for a 36501J56NJTDG?
Additional datasheets, footprints and schematics for 36501J56NJTDG are listed on our Part Details page. You can also find images and similar parts to 36501J56NJTDG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36501J56NJTDG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36501J56NJTDG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36501J56NJTDG fall under?
The 36501J56NJTDG is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to 36501J56NJTDG when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36501J56NJTDG you can contact the distributor directly for product support, shipping queries etc.
Is the 36501J56NJTDG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 36501J56NJTDG have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 36501J56NJTDG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36501J56NJTDG often in real-time on the comparison pages.
What if I can't find stock of 36501J56NJTDG?
You can fill out our help required form which you can use to request a quote for 36501J56NJTDG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.