Status: | Unknown |
---|---|
Series: | 3650 Series |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
8,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.23
|
8,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
8,000
in stock
|
Buy Now | |
TE Store
from US$0.83
|
830
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
RS Americas
from US$0.48
|
-
|
Buy Now | |
element14
from US$0.26
|
-
|
Buy Now |
Inductance | 39nH |
---|---|
Product Range | 3650 Series |
DC Current Rating | 200mA |
High Frequency Inductor Case | 0402 [1005 Metric] |
Inductor Construction | Wirewound |
DC Resistance Max | 0.55ohm |
Inductance Tolerance | ± 5% |
Self Resonant Frequency Min | 2.1GHz |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 0.61mm |
External Length / Height | 1.27mm |
External Width | 0.76mm |
Inductor Case Style | 0402 [1005 Metric] |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
3650 0402 39Nh 5% 2K Rl |Sigmainductors Te Connectivity 36501E39NJTDG | Newark Electronics |
RF Inductors-SMD 39nH 200mA 2.1GHz | Rapid Electronics |
3650 0402 39nH 5% 2K RL Inductance: .039 µH Inductor Type: High Frequency Current Rating (Max): 200 mA DC Resistance: .55 Ω Element Type: Wire Wound 0.039 µH High Frequency 200 mA .55 Ω | High Frequency & Rf Inductor | Part Number: 36501E39NJTDG | Internal Number: 5-1624112-3 | TE Connectivity | TE Store |
Wirewound Inductor, 39 nH, 550 Milliohm, ± 5%, 2.1 GHz, 200 mA, 0402 [1005 Metric] | Avnet America |
Inductor, High Frequency, Ind 0.039 uH, Tol 5%, Cur-Rtg 0.2 A, SMT, 0402 | TE Connectivity 36501E39NJTDG | RS Americas |
INDUCTOR, 39N, 5%, 0402 CASE | element14 |
Where can I find additional details, specifications and documents for a 36501E39NJTDG?
Additional datasheets, footprints and schematics for 36501E39NJTDG are listed on our Part Details page. You can also find images and similar parts to 36501E39NJTDG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36501E39NJTDG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36501E39NJTDG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36501E39NJTDG fall under?
The 36501E39NJTDG is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to 36501E39NJTDG when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36501E39NJTDG you can contact the distributor directly for product support, shipping queries etc.
Is the 36501E39NJTDG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 36501E39NJTDG have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, TE Store and Avnet America have stock available or on a lead time for 36501E39NJTDG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36501E39NJTDG often in real-time on the comparison pages.
What if I can't find stock of 36501E39NJTDG?
You can fill out our help required form which you can use to request a quote for 36501E39NJTDG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.