36501E27NJTDG Inductors & Filters by TE Connectivity

INDUCTOR 27N 5% 0402 CASE

Status: Unknown
Series: 3650 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.27

Distributor Stock
Logo for Farnell
Farnell
from US$0.35
No stock
Buy Now
Logo for element14
element14
from US$0.27
-
Buy Now

Specifications

Inductance 27nH
Product Range 3650 Series
DC Current Rating 400mA
High Frequency Inductor Case 0402 [1005 Metric]
Inductor Construction Wirewound
DC Resistance Max 0.3ohm
Inductance Tolerance ± 5%
Self Resonant Frequency Min 2.48GHz
SVHC No SVHC (15-Jan-2018)
External Depth 0.61mm
External Length / Height 1.27mm
External Width 0.76mm
Inductor Case Style 0402 [1005 Metric]
Operating Temperature Max 125°C
Operating Temperature Min -40°C

Alternative Descriptions

INDUCTOR, 27N, 5%, 0402 CASE | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 36501E27NJTDG?

Additional datasheets, footprints and schematics for 36501E27NJTDG are listed on our Part Details page. You can also find images and similar parts to 36501E27NJTDG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 36501E27NJTDG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36501E27NJTDG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 36501E27NJTDG fall under?

The 36501E27NJTDG is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to 36501E27NJTDG when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 36501E27NJTDG you can contact the distributor directly for product support, shipping queries etc.

Is the 36501E27NJTDG RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 36501E27NJTDG have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for 36501E27NJTDG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 36501E27NJTDG often in real-time on the comparison pages.

What if I can't find stock of 36501E27NJTDG?

You can fill out our help required form which you can use to request a quote for 36501E27NJTDG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay