Status: | Unknown |
---|---|
Series: | 3650 Series |
RoHS: | Unknown |
Inductance | 18nH |
---|---|
Product Range | 3650 Series |
DC Current Rating | 420mA |
High Frequency Inductor Case | 0402 [1005 Metric] |
Inductor Construction | Wirewound |
DC Resistance Max | 0.23ohm |
Inductance Tolerance | ± 5% |
Self Resonant Frequency Min | 3.1GHz |
External Depth | 0.61mm |
External Length / Height | 1.27mm |
External Width | 0.76mm |
Inductor Case Style | 0402 [1005 Metric] |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
3650 0402 18nH 5% 2K RL Inductance: .018 µH Inductor Type: High Frequency Current Rating (Max): 420 mA DC Resistance: .23 Ω Element Type: Wire Wound 0.018 µH High Frequency 420 mA .23 Ω | High Frequency & Rf Inductor | Part Number: 36501E18NJTDG | Internal Number: 4-1624112-5 | TE Connectivity | TE Store |
Inductor, 18Nh, 3.55Ghz, 0402, Wirewound | Newark Electronics |
INDUCTOR, 18N, 5%, 0402 CASE | element14 |
Where can I find additional details, specifications and documents for a 36501E18NJTDG?
Additional datasheets, footprints and schematics for 36501E18NJTDG are listed on our Part Details page. You can also find images and similar parts to 36501E18NJTDG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36501E18NJTDG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36501E18NJTDG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36501E18NJTDG fall under?
The 36501E18NJTDG is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to 36501E18NJTDG when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36501E18NJTDG you can contact the distributor directly for product support, shipping queries etc.
Is the 36501E18NJTDG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 36501E18NJTDG have stock available?
Authorised distributors including TE Store, Newark Electronics, Farnell and element14 have stock available or on a lead time for 36501E18NJTDG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36501E18NJTDG often in real-time on the comparison pages.
What if I can't find stock of 36501E18NJTDG?
You can fill out our help required form which you can use to request a quote for 36501E18NJTDG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.