Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.93
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.16
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.93
|
3,200
in stock
|
Buy Now | |
Chip One Stop
from US$1.14
|
3,200
in stock
|
Buy Now | |
TTI Europe
from US$1.07
|
800
in stock
|
Buy Now | |
Newark Electronics
from US$1.11
|
-
|
Buy Now | |
Avnet America
from US$1.03
|
-
|
Buy Now | |
Boersig
from US$0.96
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Housing Color | Black |
---|---|
Mating Retention | Without |
Mating Alignment | With |
Number of Positions | 8 |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Housing Material | Polyamide 6.6 GF |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarization |
Mounting Style | Free Hanging |
Packaging Quantity | 800 |
Packaging Method | Carton |
Terminates To | Wire & Cable |
Housing Type | Receptacle Housing |
Product Type | Terminal Housing |
Sealable | No |
Connector System | Wire-to-Wire, Wire-to-Board |
Insulated | No |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
Terminals 8P POSITIVE- LOCK RECEP HSG | Rapid Electronics |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
8P POSITIVE-LOCK RECEP HSG | TTI Europe |
8P Positive-Lock Recep Hsg Rohs Compliant: Yes |Amp Te Connectivity 365016-1 | Newark Electronics |
Conn Housing RCP 8 POS ST | Avnet America |
Where can I find additional details, specifications and documents for a 365016-1?
Additional datasheets, footprints and schematics for 365016-1 are listed on our Part Details page. You can also find images and similar parts to 365016-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 365016-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 365016-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 365016-1 fall under?
The 365016-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 365016-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 365016-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 365016-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 365016-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, TTI Europe and Newark Electronics have stock available or on a lead time for 365016-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 365016-1 often in real-time on the comparison pages.
What if I can't find stock of 365016-1?
You can fill out our help required form which you can use to request a quote for 365016-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.