Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Right Angle Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Contact Material | Phosphor Bronze |
Frequency Max | 4GHz |
RoHS Compliant | Yes |
Conn RF BNC Right Angle PCB Jack 50Ohms Nickel/Zinc CntPlating:Gold | Bomar Interconnect Products 364M595L | RS Americas |
Rf/Coaxial, Bnc Jack, R/A, 50 Ohm, Solder | Newark Electronics |
Where can I find additional details, specifications and documents for a 364M595L?
Additional datasheets, footprints and schematics for 364M595L are listed on our Part Details page. You can also find images and similar parts to 364M595L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 364M595L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 364M595L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 364M595L fall under?
The 364M595L is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 364M595L when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 364M595L you can contact the distributor directly for product support, shipping queries etc.
Is the 364M595L RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 364M595L have stock available?
Authorised distributors including RS Americas, Newark Electronics, Future Electronics and Richardson RFPD have stock available or on a lead time for 364M595L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 364M595L often in real-time on the comparison pages.
What if I can't find stock of 364M595L?
You can fill out our help required form which you can use to request a quote for 364M595L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.