Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Right Angle Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Contact Material | Phosphor Bronze |
Frequency Max | 4GHz |
RoHS Compliant | Yes |
Conn, RF, BNC, Right Angle, PCB Jack, 50Ohms, Body:White Valox, CntPlating:Gold | Bomar Interconnect Products 364A595BL | RS Americas |
Rf/Coaxial, Bnc Jack, R/A, 50 Ohm, Solder | Newark Electronics |
Where can I find additional details, specifications and documents for a 364A595BL?
Additional datasheets, footprints and schematics for 364A595BL are listed on our Part Details page. You can also find images and similar parts to 364A595BL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 364A595BL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 364A595BL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 364A595BL fall under?
The 364A595BL is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 364A595BL when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 364A595BL you can contact the distributor directly for product support, shipping queries etc.
Is the 364A595BL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 364A595BL have stock available?
Authorised distributors including Relay Specialties, RS Americas, Newark Electronics, Future Electronics and Richardson RFPD have stock available or on a lead time for 364A595BL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 364A595BL often in real-time on the comparison pages.
What if I can't find stock of 364A595BL?
You can fill out our help required form which you can use to request a quote for 364A595BL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.