Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Right Angle Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Contact Material | Phosphor Bronze |
Frequency Max | 4GHz |
RoHS Compliant | Yes |
Rf/Coaxial, Bnc Jack, R/A, 50 Ohm, Solder | Newark Electronics |
Conn, RF, BNC, Right Angle, PCB Jack, 50Ohms, Body:White Valox, CntPlating:Gold | Bomar Interconnect Products 364A595 | RS Americas |
Where can I find additional details, specifications and documents for a 364A595?
Additional datasheets, footprints and schematics for 364A595 are listed on our Part Details page. You can also find images and similar parts to 364A595 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 364A595 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 364A595 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 364A595 fall under?
The 364A595 is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 364A595 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 364A595 you can contact the distributor directly for product support, shipping queries etc.
Is the 364A595 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 364A595 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas and Richardson RFPD have stock available or on a lead time for 364A595.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 364A595 often in real-time on the comparison pages.
What if I can't find stock of 364A595?
You can fill out our help required form which you can use to request a quote for 364A595 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.