Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Right Angle Jack |
Coaxial Termination | Solder |
Impedance | 75ohm |
Contact Material | Phosphor Bronze |
Frequency Max | 1GHz |
RoHS Compliant | Yes |
Conn RF BNC Right Angle PCB Jack 75Ohms Body:White Valox CntPlating:Gold | Bomar Interconnect Products 364A2795 | RS Americas |
Rf/Coaxial, Dual Bnc Jack R/A 75 Ohm Sldr | Newark Electronics |
Where can I find additional details, specifications and documents for a 364A2795?
Additional datasheets, footprints and schematics for 364A2795 are listed on our Part Details page. You can also find images and similar parts to 364A2795 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 364A2795 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 364A2795 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 364A2795 fall under?
The 364A2795 is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 364A2795 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 364A2795 you can contact the distributor directly for product support, shipping queries etc.
Is the 364A2795 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 364A2795 have stock available?
Authorised distributors including Richardson RFPD, Relay Specialties, RS Americas, Newark Electronics and Future Electronics have stock available or on a lead time for 364A2795.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 364A2795 often in real-time on the comparison pages.
What if I can't find stock of 364A2795?
You can fill out our help required form which you can use to request a quote for 364A2795 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.