Inspection Slot | No |
---|---|
Plating Material | Tin, Copper |
Weight per Piece | 11.108g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Stud Diameter | 9.91mm, .39in |
Overall Length | 49.91mm, 1.96in |
Wire Size | 8AWG, 13100 – 20800CMA, 8mm² |
Tongue Thickness | 1.22mm, .05in |
Barrel Inside Diameter | 4.369mm, .172in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Barrel Type | Closed Barrel |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Shape Description | RING-048 |
Stud Size | 3/8 |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 338°F, 170°C |
TERMINAL,SOLIS R 8 3/8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 8 AWG Wire Size: 8 mm² Wire Size: 13100 – 20800 CMA Stud Size: 3/8 Closed Ring Tongue Terminal 8 AWG 8 mm² 13100 – 20800 CMA | Ring Terminal | Part Number: 36499 | Internal Number: 36499 | TE Connectivity | TE Store |
Terminals Ring 8 Awg #3/8 |Amp Te Connectivity 36499 | Newark Electronics |
TERMINAL | Future Electronics |
Ring Tongue Terminal 8AWG 49.91mm 31.75mm Tin Loose Piece | Avnet America |
TERMINAL,SOLIS R 8 3-8 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 36499?
Additional datasheets, footprints and schematics for 36499 are listed on our Part Details page. You can also find images and similar parts to 36499 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36499 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36499 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36499 fall under?
The 36499 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 36499 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36499 you can contact the distributor directly for product support, shipping queries etc.
Is the 36499 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 36499 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for 36499.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36499 often in real-time on the comparison pages.
What if I can't find stock of 36499?
You can fill out our help required form which you can use to request a quote for 36499 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.