36491 Splices by TE Connectivity

SPLICE,SOLIS PARA 18-10

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$10.47

Distributor Stock
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$10.47
8
in stock
Buy Now

Specifications

Weight per Piece 1.154g
Plating Material Tin
Splice Material Copper
Terminal & Splice Type Splice
Contact Plating Material Tin
Contact Plating Thickness 100µin
Wire Size 1600 – 12066CMA, 18 – 10AWG, .8 – 6mm²
Barrel Inside Diameter 3.71mm, .146in
Material Thickness .79mm, .0311in
Outside Diameter 5.74mm, .226in
Government Qualified No
Wire Insulation Support Without
Military Category No
Packaging Quantity 500
Packaging Method Loose Piece
Insulated No
Serrated Yes
Product Type Splice
Sealable No
Splice Type Parallel Splice



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 36491?

Additional datasheets, footprints and schematics for 36491 are listed on our Part Details page. You can also find images and similar parts to 36491 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 36491 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36491 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 36491 fall under?

The 36491 is listed under Terminals & Splices > Splices.

Can I view similar or alternative parts?

You can view similar parts to 36491 when available in the Splices range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 36491 you can contact the distributor directly for product support, shipping queries etc.

Is the 36491 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 36491 have stock available?

Authorised distributors including Transfer Multisort Elektronik have stock available or on a lead time for 36491.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 36491 often in real-time on the comparison pages.

What if I can't find stock of 36491?

You can fill out our help required form which you can use to request a quote for 36491 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay