Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0036490-0,
D87122-000 |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
9,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
2,312
in stock
|
Buy Now | |
element14
from US$0.24
|
1,312
in stock
|
Buy Now | |
Farnell
from US$0.25
|
1,312
in stock
|
Buy Now | |
Conrad
from US$0.39
|
344
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.39
|
5
in stock
|
Buy Now | |
RS Americas
from US$240.14
|
5
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
Carlton-Bates
from US$218.80
|
-
|
Buy Now | |
Distrelec
from US$0.19
|
-
|
Buy Now | |
TTI Europe
from US$0.20
|
-
|
Buy Now | |
TE Store
from US$0.58
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Splice Features | Standard |
Weight per Piece | .338g |
Splice Material | Copper |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Contact Plating Thickness | 100µin |
Outside Diameter | .141in, 3.58mm |
Barrel Inside Diameter | .085in, 2.16mm |
Material Thickness | .69mm, .027in |
Overall Length | 7.645mm, .301in |
Wire Size | .3 – 2mm², 509 – 5180CMA, 22 – 14AWG |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Military Category | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Wire/Cable Type | Copper |
Product Type | Splice |
Serrated | Yes |
Support Style | Non - Insulation Support |
Sealable | No |
Splice Type | Parallel Splice |
Accessory Type | Splice |
Insulated | No |
Barrel Type | Closed Barrel |
Operating Temperature Range | 170°C, 338°F |
Parallel splice, solistrand, 22-14 AWG | RS |
Terminal, Butt Splice, 22-14Awg | Newark Electronics |
TERMINAL, BUTT SPLICE, 22-14AWG | element14 |
AWG (min.): 22 | Conrad |
Splice Terminal 14-22AWG Tin Loose Piece | Avnet America |
TE Connectivity SPLICE SOLIS PARA SPEC 22-14 Punches & D | Distrelec |
Special Order: SPLICE,SOLIS PARA SPEC 22-14 Splice Type: Parallel Splice Wire Size: 22 – 14 AWG Wire Size: .3 – 2 mm² Sealable: No Splice Features: Serrated Parallel Splice 22 – 14 AWG .3 – 2 mm² | Electrical Wire Splice | Part Number: 36490 | Internal Number: 36490 | Alias Number: AMP-0-0036490-0 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Insulator Colour | - |
---|---|
Product Range | SOLISTRAND Series |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Insulator Material | Uninsulated |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 36490?
Additional datasheets, footprints and schematics for 36490 are listed on our Part Details page. You can also find images and similar parts to 36490 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36490 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36490 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36490 fall under?
The 36490 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 36490 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36490 you can contact the distributor directly for product support, shipping queries etc.
Is the 36490 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 36490 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Conrad have stock available or on a lead time for 36490.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36490 often in real-time on the comparison pages.
What if I can't find stock of 36490?
You can fill out our help required form which you can use to request a quote for 36490 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.