36485 Rings & Spades by TE Connectivity

TERMINAL,PIDG R 16-14HD 1/2

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.10

Distributor Stock
Logo for Distrelec
Distrelec
from US$2.85
1
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$2.51
400
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.52
400
in stock
Buy Now
Logo for Conrad
Conrad
from US$53.08
19
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.71
1
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$2.10
-
Buy Now
Logo for RS Americas
RS Americas
from US$2.49
-
Buy Now

Specifications

Inspection Slot No
Stripe Color Black
Plating Material Copper, Tin
Weight per Piece 10.282g
Number of Holes 1
Terminal Angle Straight
Terminal Orientation Straight
Terminal & Splice Type Ring Tongue
Tongue Thickness 1.22mm, .05in
Wire Size 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG
Stud Diameter .515in, 13.08mm
Wire Insulation Diameter 4.32 – 7.62mm, .17 – .3in
Overall Length 58.62mm, 2.31in
Wire Insulation Diameter (Max) 7.62mm, .3in
Voltage (Max) 300V
Current Rating 1A
Government Qualified No
Wire Insulation Support With
Heavy Duty Yes
Comment Heavy Duty for extra mechanical strength
Packaging Method Loose Piece
Packaging Quantity 500
Support Style Insulation Support
Stud Size 1/2
Insulated Yes
Barrel Type Closed Barrel
Wire/Cable Type Regular Wire
Sealable No
Shape Description RING-041
Operating Temperature Range 221°F, 105°C

Compatible Parts


Alternative Descriptions

Terminals RING 16-14AWG #1/2 | Rapid Electronics
Terminals Ring 16-14Awg #1/2 |Amp Te Connectivity 36485 | Newark Electronics
TE Connectivity TERMINAL PIDG R 16-14HD 1/2 Terminals RI | Distrelec
Ring Tongue Terminal 14-16AWG 58.62mm 31.75mm Tin Loose Piece | Avnet America
Terminal, PIDG, R 16-14Hd 1/2 | TE Connectivity 36485 | RS Americas


36485 Connectors by Molex

TERMINAL,PIDG R 16-14HD 1/2

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 36485?

Additional datasheets, footprints and schematics for 36485 are listed on our Part Details page. You can also find images and similar parts to 36485 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 36485 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36485 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 36485 fall under?

The 36485 is listed under Terminals & Splices > Rings & Spades.

Can I view similar or alternative parts?

You can view similar parts to 36485 when available in the Rings & Spades range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 36485 you can contact the distributor directly for product support, shipping queries etc.

Is the 36485 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 36485 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Conrad, Newark Electronics and Distrelec have stock available or on a lead time for 36485.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 36485 often in real-time on the comparison pages.

What if I can't find stock of 36485?

You can fill out our help required form which you can use to request a quote for 36485 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay