Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bin Colour | Blue |
---|---|
External Height | 4" |
Accessory Type | Indicator Bin |
Colour | Blue |
Depth | 11-5/8" |
Height | 4" |
Width | 4-1/4" |
RoHS Compliant | NA |
Indicator Bin, 11-5/8" X 4-1/4" X 4" | Newark Electronics |
Where can I find additional details, specifications and documents for a 36442BLUE?
Additional datasheets, footprints and schematics for 36442BLUE are listed on our Part Details page. You can also find images and similar parts to 36442BLUE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36442BLUE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36442BLUE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36442BLUE fall under?
The 36442BLUE is listed under Tools & Production Supplies > Storage Products & Accessories > Bins.
Can I view similar or alternative parts?
You can view similar parts to 36442BLUE when available in the Bins range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36442BLUE you can contact the distributor directly for product support, shipping queries etc.
Is the 36442BLUE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 36442BLUE have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 36442BLUE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36442BLUE often in real-time on the comparison pages.
What if I can't find stock of 36442BLUE?
You can fill out our help required form which you can use to request a quote for 36442BLUE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.