Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 1.294g |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Flag Tongue |
Terminal Orientation | Flag |
Wire Size | 2050 – 5180CMA, 16 – 14AWG, 1.04 – 2.62mm² |
Stud Diameter | .25in, 6.35mm |
Tongue Thickness | .03in, .79mm |
Overall Length | .72in, 18.39mm |
Barrel Inside Diameter | .085in, 2.16mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1 |
Packaging Method | Loose Piece |
Sealable | No |
Shape Description | RING-090 |
Wire/Cable Type | Regular Wire |
Insulated | No |
Stud Size | #14 |
Support Style | Non - Insulation Support |
Barrel Type | Closed Barrel |
Operating Temperature Range | 338°F, 170°C |
Where can I find additional details, specifications and documents for a 36419?
Additional datasheets, footprints and schematics for 36419 are listed on our Part Details page. You can also find images and similar parts to 36419 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36419 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36419 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36419 fall under?
The 36419 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 36419 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36419 you can contact the distributor directly for product support, shipping queries etc.
Is the 36419 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 36419 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 36419.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36419 often in real-time on the comparison pages.
What if I can't find stock of 36419?
You can fill out our help required form which you can use to request a quote for 36419 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.