Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Capacitance | 1000pF |
---|---|
Capacitance Tolerance | ± 20% |
Capacitor Application | High Voltage |
Capacitor Case Style | 3640 [9110 Metric] |
Capacitor Dielectric Type | Ceramic |
Capacitor Mounting | SMD |
RoHS Compliant | Yes |
Capacitor Ceramic 1000Pf 2000V, C0G, 20%, 3640 | Newark Electronics |
Cap Ceramic 0.001uF 2000V C0G 20% SMD 3640 125°C T/R | Avnet America |
Where can I find additional details, specifications and documents for a 3640GA102MAT3A?
Additional datasheets, footprints and schematics for 3640GA102MAT3A are listed on our Part Details page. You can also find images and similar parts to 3640GA102MAT3A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3640GA102MAT3A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3640GA102MAT3A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3640GA102MAT3A fall under?
The 3640GA102MAT3A is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to 3640GA102MAT3A when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3640GA102MAT3A you can contact the distributor directly for product support, shipping queries etc.
Is the 3640GA102MAT3A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3640GA102MAT3A have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 3640GA102MAT3A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3640GA102MAT3A often in real-time on the comparison pages.
What if I can't find stock of 3640GA102MAT3A?
You can fill out our help required form which you can use to request a quote for 3640GA102MAT3A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.