Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
No stock
|
Buy Now |
Inductance | 1.2nH |
---|---|
Product Range | - |
DC Current Rating | 800mA |
High Frequency Inductor Case | 0603 [1608 Metric] |
Inductor Construction | Thin Film |
DC Resistance Max | 0.35ohm |
Inductance Tolerance | ± 0.2nH |
Self Resonant Frequency Min | 13GHz |
External Depth | 0.8mm |
External Length / Height | 0.45mm |
External Width | 1.6mm |
Frequency Max | 300MHz |
Inductor Case Style | 0603 [1608 Metric] |
INDUCTOR, 1.2NH, 0603 CASE SIZE | Farnell |
Where can I find additional details, specifications and documents for a 36401J1N2ATDF?
Additional datasheets, footprints and schematics for 36401J1N2ATDF are listed on our Part Details page. You can also find images and similar parts to 36401J1N2ATDF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36401J1N2ATDF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36401J1N2ATDF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36401J1N2ATDF fall under?
The 36401J1N2ATDF is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to 36401J1N2ATDF when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36401J1N2ATDF you can contact the distributor directly for product support, shipping queries etc.
Is the 36401J1N2ATDF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 36401J1N2ATDF have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 36401J1N2ATDF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36401J1N2ATDF often in real-time on the comparison pages.
What if I can't find stock of 36401J1N2ATDF?
You can fill out our help required form which you can use to request a quote for 36401J1N2ATDF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.