Status: | Unknown |
---|---|
Series: | 3640 Series |
RoHS: | Unknown |
Inductance | 6.1nH |
---|---|
Product Range | 3640 Series |
DC Current Rating | - |
High Frequency Inductor Case | 0201 [0603 Metric] |
Inductor Construction | Thin Film |
DC Resistance Max | - |
Inductance Tolerance | ± 2% |
Self Resonant Frequency Min | - |
Inductor Case Style | 0201 [0603 Metric] |
INDUCTOR, 6.1NH, 2%, 0201 | element14 |
Where can I find additional details, specifications and documents for a 36401H6N1GTDF?
Additional datasheets, footprints and schematics for 36401H6N1GTDF are listed on our Part Details page. You can also find images and similar parts to 36401H6N1GTDF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36401H6N1GTDF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36401H6N1GTDF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36401H6N1GTDF fall under?
The 36401H6N1GTDF is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to 36401H6N1GTDF when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36401H6N1GTDF you can contact the distributor directly for product support, shipping queries etc.
Is the 36401H6N1GTDF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 36401H6N1GTDF have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 36401H6N1GTDF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36401H6N1GTDF often in real-time on the comparison pages.
What if I can't find stock of 36401H6N1GTDF?
You can fill out our help required form which you can use to request a quote for 36401H6N1GTDF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.