36401H3N0ATDF Inductors & Filters by TE Connectivity

INDUCTOR 3.0NH +/-0.2NH 0201

Status: Unknown
Series: 3640 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.06

Distributor Stock
Logo for Farnell
Farnell
from US$0.06
No stock
Buy Now
Logo for TE Store
TE Store
from US$0.20
-
Buy Now

Specifications

Inductance 3nH
Product Range 3640 Series
DC Current Rating 150mA
High Frequency Inductor Case 0201 [0603 Metric]
Inductor Construction Thin Film
DC Resistance Max 1ohm
Inductance Tolerance ± 0.2nH
Self Resonant Frequency Min 6GHz
Inductor Case Style 0201 [0603 Metric]

Alternative Descriptions

Special Order: 3640 0201 3.0nH +/-0.2nH 1K RL High Frequency & Rf Inductor | Part Number: 36401H3N0ATDF | Internal Number: 3-2176075-0 | TE Connectivity | TE Store
INDUCTOR, 3.0NH, +/-0.2NH, 0201 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 36401H3N0ATDF?

Additional datasheets, footprints and schematics for 36401H3N0ATDF are listed on our Part Details page. You can also find images and similar parts to 36401H3N0ATDF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 36401H3N0ATDF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36401H3N0ATDF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 36401H3N0ATDF fall under?

The 36401H3N0ATDF is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to 36401H3N0ATDF when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 36401H3N0ATDF you can contact the distributor directly for product support, shipping queries etc.

Is the 36401H3N0ATDF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 36401H3N0ATDF have stock available?

Authorised distributors including TE Store and Farnell have stock available or on a lead time for 36401H3N0ATDF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 36401H3N0ATDF often in real-time on the comparison pages.

What if I can't find stock of 36401H3N0ATDF?

You can fill out our help required form which you can use to request a quote for 36401H3N0ATDF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay