36401E2N2ATDF Inductors & Filters by TE Connectivity

INDUCTOR 2.2NH 0402 CASE

Status: Unknown
Series: 3640 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.05

Distributor Stock
Logo for Farnell
Farnell
from US$0.07
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.06
4,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.06
4,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.13
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.05
-
Buy Now
Logo for element14
element14
from US$0.08
-
Buy Now
Logo for TE Store
TE Store
from US$0.20
-
Buy Now

Specifications

Inductance 2.2nH
Product Range 3640 Series
DC Current Rating 440mA
High Frequency Inductor Case 0402 [1005 Metric]
Inductor Construction Thin Film
DC Resistance Max 0.35ohm
Inductance Tolerance ± 0.2nH
Self Resonant Frequency Min 8GHz
External Depth 1mm
External Length / Height 0.5mm
External Width 0.5mm
Frequency Max 300MHz
Inductor Case Style 0402 [1005 Metric]
Operating Temperature Max 125°C
Operating Temperature Min -40°C
Reel Quantity 500

Alternative Descriptions

RF Inductors-SMD 3640 0402 2.2nH +/-0.2nH 1K RL | Rapid Electronics
Surface Mount High Frequency Inductor, 3640 Series, 2.2 Nh, 0.2Nh, 0402 [1005 Metric], 8 Ghz Rohs Compliant: Yes |Te Connectivity 36401E2N2ATDF | Newark Electronics
Thin Film Inductor, 2.2 nH, 350 Milliohm, ± 0.2nH, 8 GHz, 440 mA, 0402 [1005 Metric] | Avnet America
INDUCTOR, 2.2NH, 0402 CASE | element14
Special Order: 3640 0402 2.2nH +/-0.2nH 1K RL High Frequency & Rf Inductor | Part Number: 36401E2N2ATDF | Internal Number: 2-1624108-5 | Alias Number: 36401E2N2CTDF | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 36401E2N2ATDF?

Additional datasheets, footprints and schematics for 36401E2N2ATDF are listed on our Part Details page. You can also find images and similar parts to 36401E2N2ATDF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 36401E2N2ATDF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36401E2N2ATDF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 36401E2N2ATDF fall under?

The 36401E2N2ATDF is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to 36401E2N2ATDF when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 36401E2N2ATDF you can contact the distributor directly for product support, shipping queries etc.

Is the 36401E2N2ATDF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 36401E2N2ATDF have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 36401E2N2ATDF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 36401E2N2ATDF often in real-time on the comparison pages.

What if I can't find stock of 36401E2N2ATDF?

You can fill out our help required form which you can use to request a quote for 36401E2N2ATDF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay