364006 EMC / RFI Suppression by Wurth Electronics

FERRITE SHEET SHEILDING SQUARE 60MM

Status: Unknown
Series: WE-FSFS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$15.17

Distributor Stock
Logo for RS
RS
from US$96.39
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$16.19
31
in stock
Buy Now
Logo for element14
element14
from US$15.67
31
in stock
Buy Now
Logo for Farnell
Farnell
from US$15.17
31
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$15.78
2
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$17.19
-
Buy Now

Specifications

Product Range WE-FSFS Series
Shielding Type EMI Shielding
Gasket Material Flexible Sintered Ferrite
Length 60mm
Width 60mm
Depth 0.3mm
Attenuation -
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Ferrite Sheet, Sheilding, Square, 60Mm | Newark Electronics
FERRITE SHEET, SHEILDING, SQUARE, 60MM | element14
Flexible Sintered Ferrite Sheet, 60 L x 60 W x 0.3 H mm, WE-FSFS Series | Wurth Electronics 364006 | RS Americas
Würth Elektronik Flexible Sintered Ferrite Sheet | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 364006?

Additional datasheets, footprints and schematics for 364006 are listed on our Part Details page. You can also find images and similar parts to 364006 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 364006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 364006 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 364006 fall under?

The 364006 is listed under Passive Components > EMC / RFI Suppression > Shielding Gaskets & Material.

Can I view similar or alternative parts?

You can view similar parts to 364006 when available in the Shielding Gaskets & Material range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 364006 you can contact the distributor directly for product support, shipping queries etc.

Is the 364006 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 364006 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and RS have stock available or on a lead time for 364006.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 364006 often in real-time on the comparison pages.

What if I can't find stock of 364006?

You can fill out our help required form which you can use to request a quote for 364006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay