Status: | Unknown |
---|---|
Series: | WE-FSFS Series |
RoHS: | Unknown |
Product Range | WE-FSFS Series |
---|---|
Shielding Type | EMI Shielding |
Gasket Material | Flexible Sintered Ferrite |
Length | 120mm |
Width | 120mm |
Depth | 0.2mm |
Attenuation | - |
SVHC | No SVHC (15-Jan-2019) |
WE-FSFS flex Ferrite Sheet 120x120x0.2 | RS |
Ferrite Sheet, Sheilding, Square, 120Mm | Newark Electronics |
FERRITE SHEET, SHEILDING, SQUARE, 120MM | element14 |
WE-FSFS flex Ferrite Sheet 120x120x0.2 | Wurth Electronics 364002 | RS Americas |
Where can I find additional details, specifications and documents for a 364002?
Additional datasheets, footprints and schematics for 364002 are listed on our Part Details page. You can also find images and similar parts to 364002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 364002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 364002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 364002 fall under?
The 364002 is listed under Passive Components > EMC / RFI Suppression > Shielding Gaskets & Material.
Can I view similar or alternative parts?
You can view similar parts to 364002 when available in the Shielding Gaskets & Material range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 364002 you can contact the distributor directly for product support, shipping queries etc.
Is the 364002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 364002 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 364002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 364002 often in real-time on the comparison pages.
What if I can't find stock of 364002?
You can fill out our help required form which you can use to request a quote for 364002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.