Status: | Unknown |
---|---|
Series: | 3632 Series |
RoHS: | Unknown |
Inductance | 1mH |
---|---|
RMS Current (Irms) | 300mA |
Inductor Construction | Shielded |
Saturation Current (Isat) | - |
Product Range | 3632 Series |
Power Inductor Case | 10.5mm x 9.5mm x 7.5mm |
DC Resistance Max | 2.5ohm |
Inductance Tolerance | ± 15% |
Inductance Measurement Frequency | 0.252MHz |
Inductor Type | Choke |
No. of Pins | 8Pins |
Operating Temperature Max | 80°C |
Operating Temperature Min | -20°C |
Q Factor | 85 |
Q Test Frequency | 252kHz |
Resonant Frequency | 1.8MHz |
Self Resonant Frequency Min | 7.8MHz |
Termination Type | Surface Mount Device |
Surface Mount Power Inductor, 3632 Series, 1 Mh, 15%, Shielded, 2.5 Ohm, 300 Ma Rohs Compliant: Yes |Sigmainductors Te Connectivity 3632B102LL | Newark Electronics |
CHOKE, SHIELDED, 1000UH, SMD | element14 |
Special Order: 3632 1000UH 15% FIO Power Inductor | Part Number: 3632B102LL | Internal Number: 1625813-1 | Alias Number: 3632B102LLJIT | TE Connectivity | TE Store |
Power Inductor (SMD), 1 mH, ± 15%, 300 mA, Shielded, 300 mA, 9.5mm x 10.5mm x 7.5mm | Avnet America |
Where can I find additional details, specifications and documents for a 3632B102LL?
Additional datasheets, footprints and schematics for 3632B102LL are listed on our Part Details page. You can also find images and similar parts to 3632B102LL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3632B102LL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3632B102LL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3632B102LL fall under?
The 3632B102LL is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to 3632B102LL when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3632B102LL you can contact the distributor directly for product support, shipping queries etc.
Is the 3632B102LL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3632B102LL have stock available?
Authorised distributors including Newark Electronics, element14, TE Store, Farnell and Avnet America have stock available or on a lead time for 3632B102LL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3632B102LL often in real-time on the comparison pages.
What if I can't find stock of 3632B102LL?
You can fill out our help required form which you can use to request a quote for 3632B102LL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.