Status: | Unknown |
---|---|
Series: | 3631 Series |
RoHS: | Unknown |
Inductance | 33µH |
---|---|
RMS Current (Irms) | 1.9A |
Inductor Construction | Shielded |
Saturation Current (Isat) | - |
Product Range | 3631 Series |
Power Inductor Case | 12.7mm x 12.7mm x 6mm |
DC Resistance Max | 0.09ohm |
Inductance Tolerance | ± 15% |
Inductance Measurement Frequency | 1kHz |
Inductor Type | Choke |
No. of Pins | 2Pins |
Operating Temperature Max | 80°C |
Operating Temperature Min | -20°C |
Termination Type | Surface Mount Device |
3631B 33UH 15% FIO Inductance: 33 µH Current Rating (Max): 1900 mA DC Resistance: .09 Ω Inductor Quality Factor: 38 Shielded: Yes Power Inductor | 33 µH 1900 mA .09 Ω 38 | Part Number: 3631B330LL | Internal Number: 1625812-9 | TE Connectivity | TE Store |
Choke, 33Uh, 1.9A, +15% | Newark Electronics |
CHOKE, SHIELDED, 33UH, SMD | element14 |
Where can I find additional details, specifications and documents for a 3631B330LL?
Additional datasheets, footprints and schematics for 3631B330LL are listed on our Part Details page. You can also find images and similar parts to 3631B330LL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3631B330LL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3631B330LL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3631B330LL fall under?
The 3631B330LL is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to 3631B330LL when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3631B330LL you can contact the distributor directly for product support, shipping queries etc.
Is the 3631B330LL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3631B330LL have stock available?
Authorised distributors including TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 3631B330LL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3631B330LL often in real-time on the comparison pages.
What if I can't find stock of 3631B330LL?
You can fill out our help required form which you can use to request a quote for 3631B330LL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.