Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Battery Voltage | 1.55V |
---|---|
Battery Size Code | Coin Cell |
Battery Technology | Silver Oxide |
Battery Capacity | 27mAh |
Battery Terminals | Pressure Contact |
External Diameter | 7.9mm |
External Height | 1.88mm |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 362BPZ?
Additional datasheets, footprints and schematics for 362BPZ are listed on our Part Details page. You can also find images and similar parts to 362BPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 362BPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 362BPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 362BPZ fall under?
The 362BPZ is listed under Batteries & Chargers > Batteries - Non-Rechargeable.
Can I view similar or alternative parts?
You can view similar parts to 362BPZ when available in the Batteries - Non-Rechargeable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 362BPZ you can contact the distributor directly for product support, shipping queries etc.
Is the 362BPZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 362BPZ have stock available?
There is no stock from authorised distributors for 362BPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 362BPZ often in real-time on the comparison pages.
What if I can't find stock of 362BPZ?
You can fill out our help required form which you can use to request a quote for 362BPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.