36272 Rings & Spades by TE Connectivity

TERMINAL,SOLIS FLAG R 12-10

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.63

Distributor Stock
Logo for Farnell
Farnell
from US$1.01
4,773
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$1.15
15,033
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.63
4,773
in stock
Buy Now
Logo for element14
element14
from US$0.81
4,773
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$1.15
3,508
in stock
Buy Now
Logo for TE Store
TE Store
from US$1.56
1,502
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.77
-
Buy Now
Logo for RS Americas
RS Americas
from US$35.25
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$157.62
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Weight per Piece 2.099g
Inspection Slot No
Plating Material Tin, Copper
Terminal Angle Straight
Number of Holes 1
Terminal & Splice Type Flag Tongue
Terminal Orientation Offset
Barrel Inside Diameter .129in, 3.277mm
Wire Size 5180 – 13100CMA, 3 – 6mm², 12 – 10AWG
Stud Diameter .265in, 6.73mm
Tongue Thickness .04in, .99mm
Overall Length .7in, 17.83mm
Current Rating 1A
Government Qualified No
Wire Insulation Support Without
Heavy Duty No
Packaging Quantity 500
Packaging Method Loose Piece
Stud Size M6, 1/4
Barrel Type Closed Barrel
Wire/Cable Type Regular Wire
Support Style Non - Insulation Support
Insulated No
Shape Description RING-090
Sealable No
Operating Temperature Range 338°F, 170°C

Compatible Parts


Alternative Descriptions

TERMINAL,SOLIS FLAG R 12-10 | Heilind Electronics
Ring Tongue Terminal, 1/4", 10Awg | Newark Electronics
RING TONGUE TERMINAL, 1/4", 10AWG | element14
TERMINAL,SOLIS FLAG R 12-10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: M6 1/4 Closed Ring Tongue Terminal 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 36272 | Internal Number: 36272 | TE Connectivity | TE Store
Ring Tongue Terminal 10-12AWG 17.83mm 9.53mm Tin Loose Piece | Avnet America


36272 Tools & Production Supplies by Wiha Tools

TERMINAL,SOLIS FLAG R 12-10

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

RoHS Compliant YES

36272 Connectors by Molex

TERMINAL,SOLIS FLAG R 12-10

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Alternative Descriptions

Connector, Cord Grip | Carlton-Bates

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 36272?

Additional datasheets, footprints and schematics for 36272 are listed on our Part Details page. You can also find images and similar parts to 36272 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 36272 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36272 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 36272 fall under?

The 36272 is listed under Terminals & Splices > Rings & Spades.

Can I view similar or alternative parts?

You can view similar parts to 36272 when available in the Rings & Spades range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 36272 you can contact the distributor directly for product support, shipping queries etc.

Is the 36272 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 36272 have stock available?

Authorised distributors including Heilind Electronics, Newark Electronics, element14, Farnell and Heilind Electronics Asia have stock available or on a lead time for 36272.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 36272 often in real-time on the comparison pages.

What if I can't find stock of 36272?

You can fill out our help required form which you can use to request a quote for 36272 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay