Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.67
|
4
in stock
|
Buy Now | |
Rapid Electronics
from US$0.79
|
4,885
in stock
|
Buy Now | |
Electro Enterprises
from US$0.48
|
3,711
in stock
|
Buy Now | |
RS Americas
from US$0.62
|
1,419
in stock
|
Buy Now | |
Chip One Stop
from US$141.00
|
4
in stock
|
Buy Now | |
Avnet America
from US$0.57
|
-
|
Buy Now | |
Boersig
from US$0.57
|
-
|
Buy Now | |
Carlton-Bates
from US$0.57
|
-
|
Buy Now | |
TE Store
from US$1.12
|
-
|
Buy Now | |
Farnell
from US$1.04
|
-
|
Buy Now |
Weight per Piece | 2.22g |
---|---|
Inspection Slot | No |
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Flag |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | .197in, 5mm |
Tongue Thickness | .04in, .99mm |
Barrel Inside Diameter | .129in, 3.277mm |
Wire Size | 12 – 10AWG, 5180 – 13100CMA, 2.62 – 6.64mm² |
Overall Length | .7in, 17.83mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Stud Size | #10 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | No |
Shape Description | RING-090 |
Sealable | No |
Operating Temperature Range | 338°F, 170°C |
TERMINAL SOLIS FLAG R 12-10 10 | Rapid Electronics |
Terminal, Ring Tongue, Flag, Copper, 12 to 10 AWG, Stud Sz. 10, Non-Insulated | TE Connectivity 36271 | RS Americas |
Terminal, Ring Tongue, #10, Crimp | Newark Electronics |
Flag Terminal 10-12AWG 17.83mm 9.53mm Tin Loose Piece | Avnet America |
Terminal, Ring | Carlton-Bates |
Special Order: TERMINAL,SOLIS FLAG R 12-10 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: #10 Closed Ring Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 36271 | Internal Number: 36271 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 36271?
Additional datasheets, footprints and schematics for 36271 are listed on our Part Details page. You can also find images and similar parts to 36271 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36271 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36271 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36271 fall under?
The 36271 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 36271 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36271 you can contact the distributor directly for product support, shipping queries etc.
Is the 36271 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 36271 have stock available?
Authorised distributors including Rapid Electronics, Electro Enterprises, RS Americas, Newark Electronics and Chip One Stop have stock available or on a lead time for 36271.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36271 often in real-time on the comparison pages.
What if I can't find stock of 36271?
You can fill out our help required form which you can use to request a quote for 36271 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.