Prices starting from US$0.80
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$5.14 |
No stock
|
Buy Now | |
TE Store | US$2.08 |
4,460
|
Buy Now | |
Heilind Electronics | US$0.95 |
3,045
|
Buy Now | |
Heilind Electronics Asia | US$0.95 |
913
|
Buy Now | |
element14 | US$6.96 |
154
|
Buy Now | |
Newark Electronics | US$6.19 |
150
|
Buy Now | |
Carlton-Bates | US$108.52 |
3
|
Buy Now | |
RS Americas | US$4.41 |
1
|
Buy Now | |
Future Electronics | US$0.83 |
-
|
Buy Now | |
Avnet America | US$0.80 |
-
|
Buy Now | |
Avnet Asia | US$1.05 |
-
|
Buy Now | |
Boersig | US$0.93 |
-
|
Buy Now | |
Distrelec | US$1.16 |
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Weight per Piece | 1.84g |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Flag Tongue |
Terminal Orientation | Offset |
Wire Size | 5180 – 13100CMA, 2.62 – 6.64mm², 12 – 10AWG |
Barrel Inside Diameter | 3.277mm, .129in |
Stud Diameter | 4.34mm, .171in |
Tongue Thickness | .04in, .99mm |
Overall Length | .7in, 17.83mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Insulated | No |
Support Style | Non - Insulation Support |
Shape Description | RING-090 |
Sealable | No |
Stud Size | M4, #8 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Operating Temperature Range | 338°F, 170°C |
TERMINAL,SOLIS FLAG R 12-10 8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: #8 M4 Closed Ring Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 36270 | Internal Number: 36270 | TE Connectivity | TE Store |
TERMINAL,SOLIS FLAG R 12-10 8 | Heilind Electronics |
Ring Tongue Body Style = SOLISTRAND Closed Barrel Wire/Cable Type = Regular Wire | Future Electronics |
Flag Terminal 10-12AWG 17.83mm 9.53mm Tin Loose Piece | Avnet America |
TE Connectivity TERMINAL SOLIS FLAG R 12-10 8 Cable Glan | Distrelec |
Status: | Unknown |
---|---|
Series: | SoftFinish Series |
RoHS: | Unknown |
Torx Tip Size | T8 |
---|---|
Blade Length | 60mm |
Overall Length | 164mm |
Product Range | SoftFinish Series |
SVHC | No SVHC (27-Jun-2018) |
TORX SOFT FINISH SCREWDRIVER, 3.5MM X 50MM | element14 |
Torx Soft Finish Screwdriver, 3.5Mm X 50Mm | Newark Electronics |
Torx SoftFinish Driver T8 x 60mm | Wiha Tools 36270 | RS Americas |
TORX SCREWDRIVER, T8, 164MM | Farnell |
Connector, Cord Grip | Carlton-Bates |
Where can I find additional details, specifications and documents for a 36270?
Additional datasheets, footprints and schematics for 36270 are listed on our Part Details page. You can also find images and similar parts to 36270 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36270 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36270 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36270 fall under?
The 36270 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 36270 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36270 you can contact the distributor directly for product support, shipping queries etc.
Is the 36270 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 36270 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, element14 and Newark Electronics have stock available or on a lead time for 36270.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36270 often in real-time on the comparison pages.
What if I can't find stock of 36270?
You can fill out our help required form which you can use to request a quote for 36270 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.