Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.75
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.04
|
No stock
|
Buy Now | |
Chip One Stop
from US$1.36
|
344
in stock
|
Buy Now | |
TE Store
from US$1.94
|
118
in stock
|
Buy Now | |
Carlton-Bates
from US$90.33
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$99.11
|
2
in stock
|
Buy Now | |
Avnet America
from US$0.83
|
-
|
Buy Now | |
RS Americas
from US$6.97
|
-
|
Buy Now | |
TTI Europe
from US$0.75
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Weight per Piece | 2.412g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Flag Tongue |
Terminal Orientation | Offset |
Wire Size | 5180 – 13100CMA, 2.62 – 6.64mm², 12 – 10AWG |
Tongue Thickness | .04in, .99mm |
Barrel Inside Diameter | 3.277mm, .129in |
Overall Length | 17.83mm, .7in |
Stud Diameter | .145in, 3.68mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Stud Size | #6, M3.5 |
Shape Description | RING-090 |
Insulated | No |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Sealable | No |
Operating Temperature Range | 170°C, 338°F |
TERMINAL,SOLIS FLAG R 12-10 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: #6 M3.5 Closed Ring Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 36269 | Internal Number: 36269 | TE Connectivity | TE Store |
Ring Tongue Terminal 10-12AWG 17.83mm 9.53mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector, Cord Grip | Carlton-Bates |
Pg816 Deluxe Cord Grips (.875In-1.000In) |Molex 36269 | Newark Electronics |
Where can I find additional details, specifications and documents for a 36269?
Additional datasheets, footprints and schematics for 36269 are listed on our Part Details page. You can also find images and similar parts to 36269 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36269 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36269 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36269 fall under?
The 36269 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 36269 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36269 you can contact the distributor directly for product support, shipping queries etc.
Is the 36269 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 36269 have stock available?
Authorised distributors including Chip One Stop, TE Store, Carlton-Bates, Newark Electronics and Avnet America have stock available or on a lead time for 36269.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36269 often in real-time on the comparison pages.
What if I can't find stock of 36269?
You can fill out our help required form which you can use to request a quote for 36269 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.