3624213001 Hook Up Wire by TE Connectivity

99M0111-16-45

Status: Active
Series: -
RoHS: Unknown
Aliases: 3624213001,
5-1192717-5
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.88

Distributor Stock
Logo for Farnell
Farnell
from US$3.66
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.97
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$2.75
-
Buy Now
Logo for Sager
Sager
from US$0.88
-
Buy Now

Specifications

Insulation Material Radiation-Crosslinked, Modified Polyester
Conductor Material Tin-Plated Copper
Wire Color Yellow with Green Stripe
Number of Conductors 1
Number of Strands 19
Overall Outside Diameter 2mm, .0788in
Wire Size 16AWG, 1.31mm²
Cable Insulation Thickness .15mm, .006in
Wire Diameter .071in, 1.8mm
Conductor Diameter .056in, 1.42mm
Strand Size 29AWG
Voltage Rating 600V
Wire Source United Kingdom
Cable Style Primary
Cable Type Spec 99M
Product Classification Cable - Spec 99 & 100
Product Type Cable
Operating Temperature Range -65 – 125°C

Alternative Descriptions

High Performance Cable 1Conductors 16AWG 1.8mm Copper Yellow/Green 600VAC | Avnet America
Hook-up Wire 99M0111-16-45 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3624213001?

Additional datasheets, footprints and schematics for 3624213001 are listed on our Part Details page. You can also find images and similar parts to 3624213001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3624213001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3624213001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3624213001 fall under?

The 3624213001 is listed under Wire & Cable > Hook Up Wire.

Can I view similar or alternative parts?

You can view similar parts to 3624213001 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3624213001 you can contact the distributor directly for product support, shipping queries etc.

Is the 3624213001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3624213001 have stock available?

Authorised distributors including Avnet America, TTI Europe, Sager and Farnell have stock available or on a lead time for 3624213001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3624213001 often in real-time on the comparison pages.

What if I can't find stock of 3624213001?

You can fill out our help required form which you can use to request a quote for 3624213001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay