Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.94
Inspection Slot | No |
---|---|
Plating Material | Copper, Tin |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Barrel Inside Diameter | 2.261mm, .089in |
Stud Diameter | .265in, 6.73mm |
Tongue Thickness | .79mm, .03in |
Overall Length | .82in, 20.73mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Terminal Features | Slotted |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | No |
Barrel Type | Closed Barrel |
Sealable | No |
Shape Description | Slotted Ring-002 |
Stud Size | M6 |
Operating Temperature Range | 170°C, 338°F |
Terminals N/I-Ring 16-14 #1/4 M6 |Amp Te Connectivity 36216 | Newark Electronics |
Terminals N/I-RING 16-14 #1/4 M6 | Rapid Electronics |
Ring Tongue Terminal 14-16AWG 20.73mm 11.91mm Tin Loose Piece | Avnet America |
Special Order: TERMINAL,BUDG R SLTD 16-14 1/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: M6 Closed Ring Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 36216 | Internal Number: 36216 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 36216?
Additional datasheets, footprints and schematics for 36216 are listed on our Part Details page. You can also find images and similar parts to 36216 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36216 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36216 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36216 fall under?
The 36216 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 36216 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36216 you can contact the distributor directly for product support, shipping queries etc.
Is the 36216 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 36216 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for 36216.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36216 often in real-time on the comparison pages.
What if I can't find stock of 36216?
You can fill out our help required form which you can use to request a quote for 36216 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.