36205 Lamps & Tubes by Unknown

LAMP, FLUORESCENT, 13W

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.43

Distributor Stock
Logo for Powell Electronics
Powell Electronics
from US$2.43
120
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$152.98
49
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.52
-
Buy Now

Specifications

Input Power 13W
Lamp Base Type GX23-2
Luminous Flux 671lm
Average Bulb Life 10000h
CFL Lamp Shape Quad Tube
Color Temperature Typ 4100K
Light Color White
Power Rating 13W


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 36205?

Additional datasheets, footprints and schematics for 36205 are listed on our Part Details page. You can also find images and similar parts to 36205 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 36205 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36205 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 36205 fall under?

The 36205 is listed under Lighting Products > Lamps & Tubes > Compact Fluorescent Lamps.

Can I view similar or alternative parts?

You can view similar parts to 36205 when available in the Compact Fluorescent Lamps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 36205 you can contact the distributor directly for product support, shipping queries etc.

Is the 36205 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 36205 have stock available?

Authorised distributors including Powell Electronics, RS Americas and Newark Electronics have stock available or on a lead time for 36205.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 36205 often in real-time on the comparison pages.

What if I can't find stock of 36205?

You can fill out our help required form which you can use to request a quote for 36205 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay