Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$39.88
|
No stock
|
Buy Now | |
Farnell
from US$1.41
|
95
in stock
|
Buy Now | |
Newark Electronics
from US$50.00
|
15
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$26.68
|
10
in stock
|
Buy Now | |
element14
from US$61.18
|
6
in stock
|
Buy Now | |
Avnet America
from US$23.74
|
-
|
Buy Now | |
RS Americas
from US$2.50
|
-
|
Buy Now | |
Sager
from US$43.74
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now |
Battery Voltage | 1.55V |
---|---|
Battery Size Code | SR58 |
Battery Technology | Silver Oxide |
Battery Capacity | 24mAh |
Battery Terminals | Flat Top |
External Diameter | 7.9mm |
External Height | 2.1mm |
External Width | - |
External Depth | - |
Weight | 0.4g |
Battery IEC Code | SR721SW |
Battery NEDA Code | 1158SO |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
CELL, BUTTON, S OXIDE, 1.55V, 362 | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Blade Length | - |
---|---|
Scissor Type | Industrial |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Cutters | Transfer Multisort Elektronik |
HIGH PRECISION SCISSOR, INOX, 9CM LONG | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Max Cushion Full Length UK 3-3.5 | RS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Output Power | 45W |
---|---|
For Use With | Weller DI Series Soldering Handle |
Heat Temperature Max | 900°F |
Power Rating | 45W |
Supply Voltage VAC | 120V |
Tip Temperature | 900°F |
RoHS Compliant | Yes |
Soldering Heating Element | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
13.56MHz RFID/NFC Sticker - 1KB | Adafruit Industries 362 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 362?
Additional datasheets, footprints and schematics for 362 are listed on our Part Details page. You can also find images and similar parts to 362 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 362 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 362 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 362 fall under?
The 362 is listed under Electrical & Lighting > Batteries & Power Supplies > Batteries.
Can I view similar or alternative parts?
You can view similar parts to 362 when available in the Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 362 you can contact the distributor directly for product support, shipping queries etc.
Is the 362 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 362 have stock available?
Authorised distributors including Farnell, RS, Newark Electronics, Transfer Multisort Elektronik and element14 have stock available or on a lead time for 362.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 362 often in real-time on the comparison pages.
What if I can't find stock of 362?
You can fill out our help required form which you can use to request a quote for 362 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.