Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Edge Launch Jack |
Coaxial Termination | Solder |
Impedance | 75ohm |
Contact Material | Phosphor Bronze |
RoHS Compliant | Yes |
Conn, RF, BNC, Straight, PCB Jack, EdgeMount,75Ohms, Body:Brass/Nickel, Cnt:Phos./Gold | Bomar Interconnect Products 361VH704EFT | RS Americas |
Rf/Coaxial, Bnc Jack, Edge Mt, 75 Ohm, Solder | Newark Electronics |
Where can I find additional details, specifications and documents for a 361VH704EFT?
Additional datasheets, footprints and schematics for 361VH704EFT are listed on our Part Details page. You can also find images and similar parts to 361VH704EFT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 361VH704EFT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 361VH704EFT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 361VH704EFT fall under?
The 361VH704EFT is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 361VH704EFT when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 361VH704EFT you can contact the distributor directly for product support, shipping queries etc.
Is the 361VH704EFT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 361VH704EFT have stock available?
Authorised distributors including RS Americas, Newark Electronics, Future Electronics and Richardson RFPD have stock available or on a lead time for 361VH704EFT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 361VH704EFT often in real-time on the comparison pages.
What if I can't find stock of 361VH704EFT?
You can fill out our help required form which you can use to request a quote for 361VH704EFT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.