Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Edge Launch Jack |
Coaxial Termination | Solder |
Impedance | 75ohm |
Contact Material | Phosphor Bronze |
RoHS Compliant | Yes |
Rf/Coaxial, Bnc Jack, Edge Mt, 75 Ohm, Solder | Newark Electronics |
Conn, RF, BNC, Straight, PCB Jack, EdgeMount,75Ohms, Body:Brass/Nickel, Cnt:Phos./Gold | Bomar Interconnect Products 361V704EFT | RS Americas |
Where can I find additional details, specifications and documents for a 361V704EFT?
Additional datasheets, footprints and schematics for 361V704EFT are listed on our Part Details page. You can also find images and similar parts to 361V704EFT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 361V704EFT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 361V704EFT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 361V704EFT fall under?
The 361V704EFT is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 361V704EFT when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 361V704EFT you can contact the distributor directly for product support, shipping queries etc.
Is the 361V704EFT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 361V704EFT have stock available?
Authorised distributors including Future Electronics, Newark Electronics, RS Americas and Richardson RFPD have stock available or on a lead time for 361V704EFT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 361V704EFT often in real-time on the comparison pages.
What if I can't find stock of 361V704EFT?
You can fill out our help required form which you can use to request a quote for 361V704EFT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.