Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Frequency Max | 4GHz |
Connector Mounting | PCB Mount |
Product Range | - |
Connector Mounting Orientation | PC Board |
Termination Method | Solder |
Conn, RF, BNC, Straight, PCB Jack, EdgeMount,50Ohms, Body:Brass/Nickel, Cnt:Phos./Gold | Bomar Interconnect Products 361V504ET | RS Americas |
Where can I find additional details, specifications and documents for a 361V504ET?
Additional datasheets, footprints and schematics for 361V504ET are listed on our Part Details page. You can also find images and similar parts to 361V504ET on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 361V504ET on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 361V504ET price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 361V504ET fall under?
The 361V504ET is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 361V504ET when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 361V504ET you can contact the distributor directly for product support, shipping queries etc.
Is the 361V504ET RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 361V504ET have stock available?
Authorised distributors including Future Electronics, RS Americas, element14, Richardson RFPD and Farnell have stock available or on a lead time for 361V504ET.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 361V504ET often in real-time on the comparison pages.
What if I can't find stock of 361V504ET?
You can fill out our help required form which you can use to request a quote for 361V504ET from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.