Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 9.417g |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Tongue Thickness | 1.22mm, .05in |
Overall Length | 48.16mm, 1.9in |
Stud Diameter | .515in, 13.08mm |
Barrel Inside Diameter | 2.79mm, .11in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | Yes |
Line | Budget |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | No |
Stud Size | 1/2, M12 |
Sealable | No |
Shape Description | RING-048 |
Operating Temperature Range | 338°F, 170°C |
Budget Ring 16-14 Hd 1/2 |Amp Te Connectivity 36199 | Newark Electronics |
Heavy Duty Ring Tongue Terminal 16AWG to 14AWG 13.08mm Stud Size Crimp Loose Piece | Avnet America |
Budget Ring 16-14 Hd 1/2 | TE Connectivity 36199 | RS Americas |
Where can I find additional details, specifications and documents for a 36199?
Additional datasheets, footprints and schematics for 36199 are listed on our Part Details page. You can also find images and similar parts to 36199 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36199 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36199 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36199 fall under?
The 36199 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 36199 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36199 you can contact the distributor directly for product support, shipping queries etc.
Is the 36199 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 36199 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Boersig and Farnell have stock available or on a lead time for 36199.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36199 often in real-time on the comparison pages.
What if I can't find stock of 36199?
You can fill out our help required form which you can use to request a quote for 36199 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.