Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Weight per Piece | .347g |
---|---|
Plating Material | Copper, Tin |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Stud Diameter | 3.02mm, .119in |
Tongue Thickness | .0311in, .79mm |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22 – 16AWG |
Barrel Inside Diameter | .065in, 1.65mm |
Overall Length | .446in, 11.33mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Shape Description | RING-051 |
Support Style | Non - Insulation Support |
Insulated | No |
Stud Size | #4 |
Sealable | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 170°C, 338°F |
BUDG R 22-16 COMM 22-18 MIL 4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: #4 Closed Ring Tongue Terminal 22 – 16 AWG .3 – 1.42 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 36189 | Internal Number: 36189 | TE Connectivity | TE Store |
Budg R 22-16 Comm 22-18 Mil 4 Rohs Compliant: Yes |Amp Te Connectivity 36189 | Newark Electronics |
Ring Tongue Terminal 16-22AWG 11.33mm 4.62mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 36189?
Additional datasheets, footprints and schematics for 36189 are listed on our Part Details page. You can also find images and similar parts to 36189 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36189 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36189 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36189 fall under?
The 36189 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 36189 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36189 you can contact the distributor directly for product support, shipping queries etc.
Is the 36189 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 36189 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 36189.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36189 often in real-time on the comparison pages.
What if I can't find stock of 36189?
You can fill out our help required form which you can use to request a quote for 36189 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.