3618 Springs by RAF Electronic Hardware

SPRING, COMPRESSION, 295N, 12.7MM

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.20

Distributor Stock
Logo for RS
RS
from US$9.85
271
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$21.69
50
in stock
Buy Now
Logo for Farnell
Farnell
from US$16.65
7
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.76
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.20
-
Buy Now

Specifications

Body Length 12.7mm
Compressed Length 1.5mm
Compression Load Max 295N
External Diameter 9.53mm
Wire Diameter 2.1mm
RoHS Compliant Yes

Alternative Descriptions

Spring, Compression, 295N, 12.7Mm | Newark Electronics


3618 Semiconductors - Tools by Adafruit Industries

ADABOT DISCORD SKILL BADGE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3618?

Additional datasheets, footprints and schematics for 3618 are listed on our Part Details page. You can also find images and similar parts to 3618 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3618 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3618 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3618 fall under?

The 3618 is listed under Fasteners & Mechanical > Springs > Compression Springs.

Can I view similar or alternative parts?

You can view similar parts to 3618 when available in the Compression Springs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3618 you can contact the distributor directly for product support, shipping queries etc.

Is the 3618 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 3618 have stock available?

Authorised distributors including RS, Rapid Electronics, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for 3618.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3618 often in real-time on the comparison pages.

What if I can't find stock of 3618?

You can fill out our help required form which you can use to request a quote for 3618 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay