Status: | Unknown |
---|---|
Series: | 3615 Series |
RoHS: | Unknown |
Inductance | 220µH |
---|---|
RMS Current (Irms) | 175mA |
Inductor Construction | Wirewound |
Saturation Current (Isat) | - |
Product Range | 3615 Series |
Power Inductor Case | 13mm x 5mm x 5.3mm |
DC Resistance Max | 7.5ohm |
Inductance Tolerance | ± 10% |
Inductance Measurement Frequency | 0.79MHz |
Inductor Type | Power Inductor |
Insulation Resistance | 1000mohm |
No. of Pins | 2Pins |
Operating Temperature Max | 100°C |
Operating Temperature Min | -55°C |
Q Factor | 60 |
Q Test Frequency | 790kHz |
Reel Quantity | 1000 |
Resonant Frequency | 5.8MHz |
Self Resonant Frequency Min | 5.8MHz |
Tape Width | 24mm |
Termination Type | Surface Mount Device |
3615A-10-3541-10 220Uh |Sigmainductors Te Connectivity 3615A221K | Newark Electronics |
Ind High Current Unshielded Wirewound 220uH 10% 790KHz 60Q-Factor Ferrite 175mA T/R | Avnet America |
INDUCTOR, 220UH, SMD | element14 |
Where can I find additional details, specifications and documents for a 3615A221K?
Additional datasheets, footprints and schematics for 3615A221K are listed on our Part Details page. You can also find images and similar parts to 3615A221K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3615A221K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3615A221K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3615A221K fall under?
The 3615A221K is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to 3615A221K when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3615A221K you can contact the distributor directly for product support, shipping queries etc.
Is the 3615A221K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3615A221K have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 3615A221K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3615A221K often in real-time on the comparison pages.
What if I can't find stock of 3615A221K?
You can fill out our help required form which you can use to request a quote for 3615A221K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.