Status: | Unknown |
---|---|
Series: | 3615 Series |
RoHS: | Unknown |
Prices starting from US$4.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.00
|
No stock
|
Buy Now | |
Newark Electronics
from US$7.18
|
1,115
in stock
|
Buy Now | |
Rapid Electronics
from US$5.49
|
1,115
in stock
|
Buy Now | |
Chip One Stop
from US$5.44
|
1,115
in stock
|
Buy Now | |
Avnet America
from US$4.81
|
-
|
Buy Now | |
element14
from US$6.23
|
-
|
Buy Now | |
TE Store
from US$19.14
|
-
|
Buy Now |
Inductance | 100µH |
---|---|
RMS Current (Irms) | 216mA |
Inductor Construction | Wirewound |
Saturation Current (Isat) | - |
Product Range | 3615 Series |
Power Inductor Case | 13mm x 5mm x 5.3mm |
DC Resistance Max | 4.9ohm |
Inductance Tolerance | ± 10% |
Inductance Measurement Frequency | 2.5MHz |
Inductor Type | Power Inductor |
Insulation Resistance | 1000mohm |
No. of Pins | 2Pins |
Operating Temperature Max | 100°C |
Operating Temperature Min | -55°C |
Q Factor | 55 |
Q Test Frequency | 2.5MHz |
Reel Quantity | 1000 |
Resonant Frequency | 8MHz |
Self Resonant Frequency Min | 8MHz |
Tape Width | 24mm |
Termination Type | Surface Mount Device |
3615A-10-3537-10 100Uh |Sigmainductors Te Connectivity 3615A101K | Newark Electronics |
RF Inductors-SMD 3615A-10-3537-10 100UH | Rapid Electronics |
Ind High Current Unshielded Wirewound 100uH 10% 2.5MHz 55Q-Factor Iron 216mA T/R | Avnet America |
INDUCTOR, 100UH, SMD | element14 |
Special Order: 3615A-10-3537-10 100UH Inductance: 100 µH Current Rating (Max): 216 mA DC Resistance: 4.9 Ω Inductor Quality Factor: 55 Product Length: .511 in Molded Smd Inductor | 100 µH 216 mA 4.9 Ω 55 | Part Number: 3615A101K | Internal Number: 1624097-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 3615A101K?
Additional datasheets, footprints and schematics for 3615A101K are listed on our Part Details page. You can also find images and similar parts to 3615A101K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3615A101K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3615A101K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3615A101K fall under?
The 3615A101K is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to 3615A101K when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3615A101K you can contact the distributor directly for product support, shipping queries etc.
Is the 3615A101K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3615A101K have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and element14 have stock available or on a lead time for 3615A101K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3615A101K often in real-time on the comparison pages.
What if I can't find stock of 3615A101K?
You can fill out our help required form which you can use to request a quote for 3615A101K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.