Status: | Unknown |
---|---|
Series: | 3615 Series |
RoHS: | Unknown |
Inductance | 10µH |
---|---|
RMS Current (Irms) | 620mA |
Inductor Construction | Wirewound |
Saturation Current (Isat) | - |
Product Range | 3615 Series |
Power Inductor Case | 13mm x 5mm x 5.3mm |
DC Resistance Max | 0.6ohm |
Inductance Tolerance | ± 10% |
Inductance Measurement Frequency | 7.9MHz |
Inductor Type | Power Inductor |
No. of Pins | 2Pins |
Operating Temperature Max | 100°C |
Operating Temperature Min | -55°C |
Q Factor | 35 |
Q Test Frequency | 7.9MHz |
Reel Quantity | 1000 |
Resonant Frequency | 42MHz |
Self Resonant Frequency Min | 42MHz |
Tape Width | 24mm |
Termination Type | Surface Mount Device |
3615A-10-3525-10 10UH Inductance: 10 µH Current Rating (Max): 620 mA DC Resistance: .6 Ω Inductor Quality Factor: 35 Product Length: .511 in Molded Smd Inductor | 10 µH 620 mA .6 Ω 35 | Part Number: 3615A100K | Internal Number: 1624097-1 | TE Connectivity | TE Store |
Power Inductor 10Uh 620Ma 10% 42Mhz | Newark Electronics |
INDUCTOR, 10UH, 620MA, 42MHZ, SMD | element14 |
Wirewound Inductor, 10 uH, 600 Milliohm, ± 10%, 42 MHz, 620 mA | Avnet America |
Where can I find additional details, specifications and documents for a 3615A100K?
Additional datasheets, footprints and schematics for 3615A100K are listed on our Part Details page. You can also find images and similar parts to 3615A100K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3615A100K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3615A100K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3615A100K fall under?
The 3615A100K is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to 3615A100K when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3615A100K you can contact the distributor directly for product support, shipping queries etc.
Is the 3615A100K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3615A100K have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 3615A100K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3615A100K often in real-time on the comparison pages.
What if I can't find stock of 3615A100K?
You can fill out our help required form which you can use to request a quote for 3615A100K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.