Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1-14647-0030,
110209, 4-00520-2110, AMPS-0-0036154-0, D27582-000 |
Prices starting from US$0.14
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.20 |
14,295
|
Buy Now | |
RS Americas | US$0.26 |
49,044
|
Buy Now | |
Powell Electronics | US$0.18 |
44,964
|
Buy Now | |
Rapid Electronics | US$0.30 |
16,950
|
Buy Now | |
Heilind Electronics | US$0.19 |
15,258
|
Buy Now | |
Newark Electronics | US$0.19 |
14,295
|
Buy Now | |
element14 | US$0.17 |
14,295
|
Buy Now | |
Chip One Stop | US$0.15 |
12,950
|
Buy Now | |
Distrelec | US$0.26 |
12,950
|
Buy Now | |
Sager | US$0.15 |
9,715
|
Buy Now | |
Electro Enterprises | US$0.18 |
4,498
|
Buy Now | |
Heilind Electronics Asia | US$0.19 |
2,543
|
Buy Now | |
Boersig | US$0.25 |
1,400
|
Buy Now | |
Future Electronics | US$0.14 |
1,386
|
Buy Now | |
TTI Europe | US$0.24 |
800
|
Buy Now | |
Avnet America | US$0.14 |
-
|
Buy Now | |
Carlton-Bates | US$0.19 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now | |
Richardson RFPD | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | .852g |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Military Part Class | Class I |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Stud Diameter | .197in, 5mm |
Wire Size | 509 – 3260CMA, 22 – 16AWG, .26 – 1.65mm² |
Wire Insulation Diameter (Max) | .14in, 3.56mm |
Overall Length | .84in, 21.44mm |
Tongue Thickness | .79mm, .031in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Insulated | Yes |
Stud Size | #10 |
Shape Description | RING-041 |
Wire/Cable Type | Regular Wire |
Sealable | No |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Operating Temperature Range | 221°F, 105°C |
Terminal Ring Tongue, 22-16 Awg, Red, Stud Size 10, PIDG Series | TE Connectivity 36154 | RS Americas |
PIDG R 22-16 COMM 22-18 MIL 10 | Heilind Electronics |
TERMINAL, RING TONGUE, #10, 16AWG | Farnell |
Terminal, Ring Tongue, #10, 16Awg | Newark Electronics |
TE Connectivity - AMP PIDG R 22-16 COMM 22-18 MIL 10 | Distrelec |
Terminals NYLON RING 22-16 10 | Sager |
PIDG Series 22-16 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
PIDG Ring Tongue Terminal 16-22AWG 21.44mm 7.92mm Tin Loose Piece | Avnet America |
Terminal, Ring | Carlton-Bates |
GENERAL TERMINAL | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.65mm² |
Product Range | PIDG Series |
Insulator Colour | Red |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 36154?
Additional datasheets, footprints and schematics for 36154 are listed on our Part Details page. You can also find images and similar parts to 36154 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36154 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36154 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36154 fall under?
The 36154 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 36154 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36154 you can contact the distributor directly for product support, shipping queries etc.
Is the 36154 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 36154 have stock available?
Authorised distributors including RS Americas, Powell Electronics, Rapid Electronics, Heilind Electronics and Farnell have stock available or on a lead time for 36154.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36154 often in real-time on the comparison pages.
What if I can't find stock of 36154?
You can fill out our help required form which you can use to request a quote for 36154 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.