Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0036153-0,
2-14492-1160, E15470-000 |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
3,500
in stock
|
Buy Now | |
element14
from US$0.27
|
46,476
in stock
|
Buy Now | |
Farnell
from US$0.27
|
39,138
in stock
|
Buy Now | |
Heilind Electronics
from US$0.22
|
30,234
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
30,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.32
|
29,840
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
29,799
in stock
|
Buy Now | |
Distrelec
from US$0.28
|
29,799
in stock
|
Buy Now | |
RS Americas
from US$0.10
|
23,159
in stock
|
Buy Now | |
TTI Europe
from US$0.27
|
12,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
7,338
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
6,749
in stock
|
Buy Now | |
Powell Electronics
from US$0.19
|
6,140
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.22
|
5,039
in stock
|
Buy Now | |
Electro Enterprises
from US$0.15
|
3,093
in stock
|
Buy Now | |
Conrad
from US$0.51
|
160
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.29
|
140
in stock
|
Buy Now | |
Boersig
from US$0.32
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | .781g |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Military Part Class | Class I |
Wire Size | .26 – 1.65mm², 509 – 3260CMA, 22 – 16AWG |
Wire Insulation Diameter | 2.03 – 3.18mm, .08 – .125in |
Overall Length | .844in, 21.44mm |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Stud Diameter | 5mm, .197in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Insulated | Yes |
Shape Description | RING-041 |
Support Style | Insulation Support |
Sealable | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Stud Size | #10 |
Operating Temperature Range | 221°F, 105°C |
TERMINAL, RING TONGUE, #10, CRIMP, RED | element14 |
CRIMP TERMINAL, RING, 4.5MM, RED | Farnell |
PIDG R 22-16 COMM 22-18 MIL 10 | Heilind Electronics |
PIDG 22-16 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Punches & Dies RETROFIT KIT-PUMP BLOCK (1990) | Rapid Electronics |
TE Connectivity PIDG R 22-16 COMM 22-18 MIL 10 Punches & | Distrelec |
Terminal Ring Tongue, 22-16 Awg, Red, Stud Size 10, Screw Terminals, PIDG Series | TE Connectivity 36153 | RS Americas |
Terminal, Ring Tongue, #10, Crimp, Red | Newark Electronics |
Ring Tongue Terminal 16-22AWG 21.44mm 7.92mm Tin Loose Piece | Avnet America |
Ring terminal, PIDG,red, AWG 22-16, M4.5 | RS |
0.206 - 1.605 mm² | Conrad |
Tip: ring | Transfer Multisort Elektronik |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10, 10 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Product Range | PIDG Series |
Insulator Colour | Red |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 36153?
Additional datasheets, footprints and schematics for 36153 are listed on our Part Details page. You can also find images and similar parts to 36153 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36153 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36153 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36153 fall under?
The 36153 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 36153 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36153 you can contact the distributor directly for product support, shipping queries etc.
Is the 36153 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 36153 have stock available?
Authorised distributors including element14, Farnell, Heilind Electronics, Future Electronics and Rapid Electronics have stock available or on a lead time for 36153.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36153 often in real-time on the comparison pages.
What if I can't find stock of 36153?
You can fill out our help required form which you can use to request a quote for 36153 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.