Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F40776-000,
11021, AMPS-0-0036152-0 |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
87
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
47,722
in stock
|
Buy Now | |
element14
from US$0.28
|
47,722
in stock
|
Buy Now | |
Farnell
from US$0.23
|
47,722
in stock
|
Buy Now | |
RS Americas
from US$0.24
|
44,519
in stock
|
Buy Now | |
Heilind Electronics
from US$0.18
|
32,500
in stock
|
Buy Now | |
TTI Europe
from US$0.14
|
21,200
in stock
|
Buy Now | |
Rapid Electronics
from US$0.28
|
18,700
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
18,700
in stock
|
Buy Now | |
Sager
from US$0.13
|
9,863
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
8,882
in stock
|
Buy Now | |
Electro Enterprises
from US$0.16
|
7,212
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.18
|
5,417
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
4,454
in stock
|
Buy Now | |
TE Store
from US$0.29
|
969
in stock
|
Buy Now | |
Boersig
from US$0.23
|
-
|
Buy Now | |
Carlton-Bates
from US$0.15
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | .775g |
---|---|
Inspection Slot | No |
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Wire Size | 509 – 3260CMA, 22 – 16AWG, .26 – 1.65mm² |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .145in, 3.68mm |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Overall Length | 20.24mm, .8in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Support Style | Insulation Support |
Sealable | No |
Stud Size | M3.5 |
Insulated | Yes |
Barrel Type | Closed Barrel |
Shape Description | RING-041 |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 105°C, 221°F |
Terminal, Ring Tongue, #6, 16Awg | Newark Electronics |
TERMINAL, RING TONGUE, #6, 16AWG | element14 |
PIDG SERinsulated Tin Plated Crimp RingTerminal M3.5 Stud Size 22 to 16AWG Red | TE Connectivity 36152 | RS Americas |
PIDG R 22-16 COMM 22-18 MIL 6 | Heilind Electronics |
PIDG RING TONGUE 22-18 MIL | TTI Europe |
Terminals NYLON RING 22-16 6 | Sager |
Ring Tongue Terminal 16-22AWG 20.24mm 7.14mm Tin Loose Piece | Avnet America |
PIDG 22-16 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
PIDG R 22-16 COMM 22-18 MIL 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .26 – 1.65 mm² Wire Size: 509 – 3260 CMA Stud Size: M3.5 Closed Ring Tongue Terminal 22 – 16 AWG .26 – 1.65 mm² 509 – 3260 CMA | Pidg Ring Tongue Terminal | Part Number: 36152 | Internal Number: 36152 | Alias Number: 11021 | TE Connectivity | TE Store |
Ring terminal,PIDG, red, AWG 22-16, M3.5 | RS |
Terminal, Ring | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M3.5 |
---|---|
Stud Size - Imperial | #6 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.65mm² |
Product Range | PIDG Series |
Insulator Colour | Red |
Insulator Material | Nylon (Polyamide) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 36152?
Additional datasheets, footprints and schematics for 36152 are listed on our Part Details page. You can also find images and similar parts to 36152 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36152 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36152 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36152 fall under?
The 36152 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 36152 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36152 you can contact the distributor directly for product support, shipping queries etc.
Is the 36152 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 36152 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Heilind Electronics have stock available or on a lead time for 36152.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36152 often in real-time on the comparison pages.
What if I can't find stock of 36152?
You can fill out our help required form which you can use to request a quote for 36152 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.