Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-42937-0285 |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
46,352
in stock
|
Buy Now | |
RS Americas
from US$0.27
|
15,246
in stock
|
Buy Now | |
Heilind Electronics
from US$0.23
|
12,330
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.23
|
2,055
in stock
|
Buy Now | |
TTI Europe
from US$0.33
|
1,700
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
1,333
in stock
|
Buy Now | |
Farnell
from US$0.33
|
1,333
in stock
|
Buy Now | |
Rapid Electronics
from US$0.47
|
232
in stock
|
Buy Now | |
Chip One Stop
from US$0.34
|
232
in stock
|
Buy Now | |
Powell Electronics
from US$0.21
|
205
in stock
|
Buy Now | |
Conrad
from US$0.70
|
50
in stock
|
Buy Now | |
Distrelec
from US$0.37
|
2
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
element14
from US$0.21
|
-
|
Buy Now | |
Boersig
from US$0.34
|
-
|
Buy Now | |
Carlton-Bates
from US$0.19
|
-
|
Buy Now | |
Electro Enterprises
from US$0.18
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | .715g |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Military Part Class | Class I |
Overall Length | .672in, 17.07mm |
Wire Insulation Diameter | 2.03 – 3.18mm, .08 – .125in |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22 – 16AWG |
Stud Diameter | 3.68mm, .145in |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 5000 |
Stud Size | M3.5, #6 |
Sealable | No |
Shape Description | RING-041 |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
Ring Tongue Terminal 16-22AWG 17.07mm 5.54mm Tin Loose Piece | Avnet America |
Terminal Ring Tongue, 22-16 Awg, Red, Stud Size 6, Insulated, PIDG Series | TE Connectivity 36149 | RS Americas |
PIDG R 22-16 COMM 22-18 MIL 6 | Heilind Electronics |
Ring terminal,PIDG, red, AWG 22-16, M3.5 | RS |
Terminal, Ring, 22-16Awg | Newark Electronics |
TERMINAL, RING, 22-16AWG | Farnell |
0.206 - 1.605 mm² | Conrad |
TE Connectivity PIDG R 22-16 COMM 22-18 MIL 6 Ring Termi | Distrelec |
PIDG Series 22-16 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
TERMINAL, RING TONGUE, #6, CRIMP, RED | element14 |
Terminal, Ring | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M3.5 |
---|---|
Stud Size - Imperial | #6, 6 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Product Range | PIDG Series |
Insulator Colour | Red |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 36149?
Additional datasheets, footprints and schematics for 36149 are listed on our Part Details page. You can also find images and similar parts to 36149 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36149 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36149 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36149 fall under?
The 36149 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 36149 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36149 you can contact the distributor directly for product support, shipping queries etc.
Is the 36149 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 36149 have stock available?
Authorised distributors including Avnet America, RS Americas, Heilind Electronics, RS and Heilind Electronics Asia have stock available or on a lead time for 36149.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36149 often in real-time on the comparison pages.
What if I can't find stock of 36149?
You can fill out our help required form which you can use to request a quote for 36149 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.