Status: | Unknown |
---|---|
Series: | 3613C Series |
RoHS: | Unknown |
Inductance | 47µH |
---|---|
Product Range | 3613C Series |
DC Current Rating | 140mA |
High Frequency Inductor Case | 1812 [4532 Metric] |
Inductor Construction | Wirewound |
DC Resistance Max | 5ohm |
Inductance Tolerance | ± 10% |
Self Resonant Frequency Min | 10MHz |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 3.2mm |
External Length / Height | 3.2mm |
External Width | 4.5mm |
Inductor Case Style | 1812 [4532 Metric] |
3613C 47UH 10% Inductance: 47 µH Current Rating (Max): 140 mA DC Resistance: 5 Ω Inductor Quality Factor: 50 Product Length: .177 in Molded Smd Inductor | 47 µH 140 mA 5 Ω 50 | Part Number: 3613C470K | Internal Number: 1-1624094-6 | Alias Number: 3613A470K | TE Connectivity | TE Store |
INDUCTOR, 47UH, 1812 CASE | element14 |
Inductor, 47Uh, 140Ma, 10%, 10Mhz | Newark Electronics |
Where can I find additional details, specifications and documents for a 3613C470K?
Additional datasheets, footprints and schematics for 3613C470K are listed on our Part Details page. You can also find images and similar parts to 3613C470K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3613C470K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3613C470K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3613C470K fall under?
The 3613C470K is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to 3613C470K when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3613C470K you can contact the distributor directly for product support, shipping queries etc.
Is the 3613C470K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3613C470K have stock available?
Authorised distributors including TE Store, element14, Farnell and Newark Electronics have stock available or on a lead time for 3613C470K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3613C470K often in real-time on the comparison pages.
What if I can't find stock of 3613C470K?
You can fill out our help required form which you can use to request a quote for 3613C470K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.