3613CR68M Inductors & Filters by TE Connectivity

INDUCTOR 0.68UH 1812 CASE

Status: Unknown
Series: 3613C Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.27

Distributor Stock
Logo for RS
RS
from US$0.36
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.34
1,043
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.31
1,043
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.88
890
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.37
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.27
-
Buy Now
Logo for element14
element14
from US$0.28
-
Buy Now
Logo for Farnell
Farnell
from US$0.27
-
Buy Now

Specifications

Inductance 680nH
Product Range 3613C Series
DC Current Rating 500mA
High Frequency Inductor Case 1812 [4532 Metric]
Inductor Construction Wirewound
DC Resistance Max 0.4ohm
Inductance Tolerance ± 20%
Self Resonant Frequency Min 135MHz
SVHC No SVHC (27-Jun-2018)
External Depth 3.2mm
External Length / Height 3.2mm
External Width 4.5mm
Inductor Case Style 1812 [4532 Metric]

Alternative Descriptions

RF Inductors-SMD 3613C 0.68UH 20% | Rapid Electronics
3613C 0.68UH 20% Inductance: .68 µH Current Rating (Max): 500 mA DC Resistance: .4 Ω Inductor Quality Factor: 40 Product Length: .177 in 0.68 µH 500 mA .4 Ω 40 | Molded Smd Inductor | Part Number: 3613CR68M | Internal Number: 2-1624094-5 | TE Connectivity | TE Store
Inductor SMD 1812 3613C 0.68uH 20% | RS
Chip Inductor, 680Nh, 500Ma, 20%, 135Mhz | Newark Electronics
Wirewound Inductor, 680 nH, 400 Milliohm, ± 20%, 135 MHz, 500 mA, 1812 [4532 Metric] | Avnet America
INDUCTOR, 0.68UH, 1812 CASE | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3613CR68M?

Additional datasheets, footprints and schematics for 3613CR68M are listed on our Part Details page. You can also find images and similar parts to 3613CR68M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3613CR68M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3613CR68M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3613CR68M fall under?

The 3613CR68M is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to 3613CR68M when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3613CR68M you can contact the distributor directly for product support, shipping queries etc.

Is the 3613CR68M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3613CR68M have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, TE Store, RS and Newark Electronics have stock available or on a lead time for 3613CR68M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3613CR68M often in real-time on the comparison pages.

What if I can't find stock of 3613CR68M?

You can fill out our help required form which you can use to request a quote for 3613CR68M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay